Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Analog Devices REF01BIHZ
REF01BIHZ
Active
PMIC - Voltage Reference
Description:
10V VOLTAGE REFERENCE
Manufacturer:
Analog Devices
Datasheet:
REF01BIHZ Datasheet
History Price: Active
In Stock: 19840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
REF01BIHZ vs REF1933AIDDCT
Part No
REF01BIHZ
REF1933AIDDCT
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Analog Devices
Texas Instruments
Series
REF01
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
3.3V
Voltage - Output (Max)
-
-
Current - Output
-
20 mA
Tolerance
?.3%
?.1%
Temperature Coefficient
-
25ppm/ ℃
Noise - 0.1Hz to 10Hz
30μVp-p
12ppmp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
12V ~ 36V
3.32V ~ 5.5V
Current - Supply
-
460μA
Current - Cathode
-
-
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-205-8, TO-5-8 Metal Can
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
TO-5
SOT-23-THIN