Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Analog Devices REF01BIHZ
REF01BIHZ
Active
PMIC - Voltage Reference
Description:
10V VOLTAGE REFERENCE
Manufacturer:
Analog Devices
Datasheet:
REF01BIHZ Datasheet
History Price: Active
In Stock: 395
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
REF01BIHZ vs REF102BU
Part No
REF01BIHZ
REF102BU
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Analog Devices
Texas Instruments
Series
REF01
-
Packaging
Bulk
Tube
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
10V
Voltage - Output (Max)
-
-
Current - Output
-
10 mA
Tolerance
?.3%
?.05%
Temperature Coefficient
-
5ppm/ ℃
Noise - 0.1Hz to 10Hz
30μVp-p
5μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
12V ~ 36V
11.4V ~ 36V
Current - Supply
-
1.4mA
Current - Cathode
-
-
Operating Temperature
-
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-205-8, TO-5-8 Metal Can
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-5
8-SOIC