☰
REF01BIHZ
REF01BIHZ
Active
Description:  10V VOLTAGE REFERENCE
Manufacturer:  Analog Devices
Datasheet:   REF01BIHZ Datasheet
History Price: Active
In Stock: 19840
REF01BIHZ vs REF02CSZ
Series
REF01
REF02
Packaging
Bulk
Tube
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
5V
Voltage - Output (Max)
-
-
Current - Output
-
10 mA
Tolerance
?.3%
?%
Temperature Coefficient
-
65ppm/ ℃
Noise - 0.1Hz to 10Hz
30μVp-p
15μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
12V ~ 36V
8V ~ 36V
Current - Supply
-
1.6mA
Current - Cathode
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-205-8, TO-5-8 Metal Can
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-5
8-SOIC