Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Intel RC28F640P30B85B
RC28F640P30B85B
Active
Memory
Description:
FLASH, 4MX16, 85NS, PBGA64
Manufacturer:
Intel
Datasheet:
RC28F640P30B85B Datasheet
History Price: $6.92000
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RC28F640P30B85B vs RC28F640P30TF65A
Part No
RC28F640P30B85B
RC28F640P30TF65A
Category
Memory
Memory
Manufacturer
Intel
Micron Technology
Series
-
StrataFlash
Packaging
Bulk
Tray
Status
Active
Obsolete
Memory Type
-
Non-Volatile
Memory Format
-
FLASH
Technology
-
FLASH - NOR
Memory Size
-
64Mbit
Memory Organization
-
4M x 16
Memory Interface
-
Parallel
Clock Frequency
-
52 MHz
Write Cycle Time - Word, Page
-
65ns
Access Time
-
65 ns
Voltage - Supply
-
1.7V ~ 2V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
64-TBGA
Supplier Device Package
-
64-EasyBGA (10x13)