RC28F640J3F75B TR
RC28F640J3F75B TR
Obsolete
Description:  IC FLASH 64MBIT PAR 64EASYBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 32300
RC28F640J3F75B TR vs RC28F256P33BFE
Category
Series
StrataFlash
Axcell
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
64Mbit
256Mbit
Memory Organization
8M x 8, 4M x 16
16M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
52 MHz
Write Cycle Time - Word, Page
75ns
95ns
Access Time
75 ns
95 ns
Voltage - Supply
2.7V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TBGA
64-TBGA
Supplier Device Package
64-EasyBGA (10x13)
64-EasyBGA (8x10)