Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology RC28F512M29EWLA
RC28F512M29EWLA
Obsolete
Memory
Description:
IC FLASH 512MBIT PARALLEL 64FBGA
Manufacturer:
Micron Technology
Datasheet:
RC28F512M29EWLA Datasheet
History Price: Obsolete
In Stock: 7900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RC28F512M29EWLA vs RC28F640P30B85B
Part No
RC28F512M29EWLA
RC28F640P30B85B
Category
Memory
Memory
Manufacturer
Micron Technology
Intel
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Memory Type
Non-Volatile
-
Memory Format
FLASH
-
Technology
FLASH - NOR
-
Memory Size
512Mbit
-
Memory Organization
64M x 8, 32M x 16
-
Memory Interface
Parallel
-
Clock Frequency
-
-
Write Cycle Time - Word, Page
100ns
-
Access Time
100 ns
-
Voltage - Supply
2.7V ~ 3.6V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
64-LBGA
-
Supplier Device Package
64-FBGA (11x13)
-