RC28F512M29EWHA
RC28F512M29EWHA
Obsolete
Description:  IC FLASH 512MBIT PARALLEL 64FBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 26800
RC28F512M29EWHA vs RC28F256P30TFA
Category
Series
-
StrataFlash
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
512Mbit
256Mbit
Memory Organization
64M x 8, 32M x 16
16M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
52 MHz
Write Cycle Time - Word, Page
100ns
100ns
Access Time
100 ns
100 ns
Voltage - Supply
2.7V ~ 3.6V
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LBGA
64-TBGA
Supplier Device Package
64-FBGA (11x13)
64-EasyBGA (10x13)