Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Intel RC28F320C3TD90
RC28F320C3TD90
Active
Memory
Description:
IC FLASH 32MBIT CFI 64EASYBGA
Manufacturer:
Intel
Datasheet:
RC28F320C3TD90 Datasheet
History Price: $1.09000
In Stock: 21300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RC28F320C3TD90 vs RC28F320J3D75A
Part No
RC28F320C3TD90
RC28F320J3D75A
Category
Memory
Memory
Manufacturer
Intel
Micron Technology
Series
Numonyx
StrataFlash
Packaging
Bulk
Tray
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - Boot Block
FLASH - NOR
Memory Size
32Mbit
32Mbit
Memory Organization
2M x 16
4M x 8, 2M x 16
Memory Interface
CFI
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
90ns
75ns
Access Time
90 ns
75 ns
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TBGA
64-TBGA
Supplier Device Package
64-EasyBGA (10x13)
64-EasyBGA (10x13)