RC28F320C3TD90
RC28F320C3TD90
Active
Description:  IC FLASH 32MBIT CFI 64EASYBGA
Manufacturer:  Intel
History Price: $1.09000
In Stock: 21300
RC28F320C3TD90 vs RC28F256P33B85A
Category
Manufacturer
Series
Numonyx
StrataFlash
Packaging
Bulk
Tray
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - Boot Block
FLASH - NOR
Memory Size
32Mbit
256Mbit
Memory Organization
2M x 16
16M x 16
Memory Interface
CFI
Parallel
Clock Frequency
-
52 MHz
Write Cycle Time - Word, Page
90ns
85ns
Access Time
90 ns
85 ns
Voltage - Supply
2.7V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TBGA
64-TBGA
Supplier Device Package
64-EasyBGA (10x13)
64-EasyBGA (8x10)