Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology RC28F256P30BFA
RC28F256P30BFA
Obsolete
Memory
Description:
IC FLASH 256MBIT PAR 64EASYBGA
Manufacturer:
Micron Technology
Datasheet:
RC28F256P30BFA Datasheet
History Price: Obsolete
In Stock: 42600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RC28F256P30BFA vs RC28F640P30B85B
Part No
RC28F256P30BFA
RC28F640P30B85B
Category
Memory
Memory
Manufacturer
Micron Technology
Intel
Series
StrataFlash
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Memory Type
Non-Volatile
-
Memory Format
FLASH
-
Technology
FLASH - NOR
-
Memory Size
256Mbit
-
Memory Organization
16M x 16
-
Memory Interface
Parallel
-
Clock Frequency
52 MHz
-
Write Cycle Time - Word, Page
100ns
-
Access Time
100 ns
-
Voltage - Supply
1.7V ~ 2V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
64-TBGA
-
Supplier Device Package
64-EasyBGA (10x13)
-