R5F72167ADFA#V1
R5F72167ADFA#V1
Not For New Designs
Description:  IC MCU 32BIT 1MB FLASH 176LQFP
Manufacturer:  Renesas Electronics
History Price: Not For New Designs
In Stock: 45960
R5F72167ADFA#V1 vs R5F72145BDBG#U1
Series
SuperH SH7216
SuperH SH7214
Packaging
Tray
Tray
Status
Not For New Designs
Not For New Designs
Core Processor
SH2A-FPU
SH2A-FPU
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
200MHz
200MHz
Connectivity
CANbus, Ethernet, I2C, SCI, SPI, USB
CANbus, Ethernet, I2C, SCI, SPI, USB
Peripherals
DMA, PWM, WDT
DMA, PWM, WDT
Number of I/O
112
112
Program Memory Size
1MB (1M x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
128K x 8
64K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 8x12b
A/D 8x12b
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
176-LQFP
176-LFBGA
Supplier Device Package
-
176-LFBGA (13x13)