Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Renesas Electronics R5F72167ADFA#V1
R5F72167ADFA#V1
Not For New Designs
Embedded - Microcontrollers
Description:
IC MCU 32BIT 1MB FLASH 176LQFP
Manufacturer:
Renesas Electronics
Datasheet:
R5F72167ADFA#V1 Datasheet
History Price: Not For New Designs
In Stock: 45960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
R5F72167ADFA#V1 vs R5F64610KFP#U0
Part No
R5F72167ADFA#V1
R5F64610KFP#U0
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
SuperH SH7216
-
Packaging
Tray
Bulk
Status
Not For New Designs
Active
Core Processor
SH2A-FPU
-
Core Size
32-Bit Single-Core
-
Speed
200MHz
-
Connectivity
CANbus, Ethernet, I2C, SCI, SPI, USB
-
Peripherals
DMA, PWM, WDT
-
Number of I/O
112
-
Program Memory Size
1MB (1M x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
-
-
RAM Size
128K x 8
-
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
-
Data Converters
A/D 8x12b
-
Oscillator Type
External
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
176-LQFP
-
Supplier Device Package
-
-