Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Renesas Electronics R5F72167ADFA#V1
R5F72167ADFA#V1
Not For New Designs
Embedded - Microcontrollers
Description:
IC MCU 32BIT 1MB FLASH 176LQFP
Manufacturer:
Renesas Electronics
Datasheet:
R5F72167ADFA#V1 Datasheet
History Price: Not For New Designs
In Stock: 45960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
R5F72167ADFA#V1 vs R5F64610JFP#U0
Part No
R5F72167ADFA#V1
R5F64610JFP#U0
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
SuperH SH7216
M16C/R32C/100/161
Packaging
Tray
Tray
Status
Not For New Designs
Obsolete
Core Processor
SH2A-FPU
R32C/100
Core Size
32-Bit Single-Core
64-Bit
Speed
200MHz
48MHz
Connectivity
CANbus, Ethernet, I2C, SCI, SPI, USB
CANbus, EBI/EMI, I2C, IEBus, UART/USART
Peripherals
DMA, PWM, WDT
DMA, PWM, WDT
Number of I/O
112
64
Program Memory Size
1MB (1M x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
4K x 8
RAM Size
128K x 8
12K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 5.5V
Data Converters
A/D 8x12b
A/D 23x10b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
176-LQFP
80-LQFP
Supplier Device Package
-
80-LQFP (12x12)