R5F64610KFP#U0
R5F64610KFP#U0
Active
Description:  MICROCONTROLLER, 32-BIT, FLASH,
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 33305
R5F64610KFP#U0 vs R5F72865N100FA#U2
Series
-
SuperH SH7280
Packaging
Bulk
Tray
Status
Active
Not For New Designs
Core Processor
-
SH2A
Core Size
-
32-Bit Single-Core
Speed
-
100MHz
Connectivity
-
CANbus, I2C, SCI, SSU, USB
Peripherals
-
DMA, PWM, WDT
Number of I/O
-
101
Program Memory Size
-
512KB (512K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
24K x 8
Voltage - Supply (Vcc/Vdd)
-
3V ~ 5.5V
Data Converters
-
A/D 12x12b, 2x8b
Oscillator Type
-
External
Operating Temperature
-
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
176-LQFP
Supplier Device Package
-
176-LFQFP (20x20)