Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Renesas Electronics R5F64610KFP#U0
R5F64610KFP#U0
Active
Embedded - Microcontrollers
Description:
MICROCONTROLLER, 32-BIT, FLASH,
Manufacturer:
Renesas Electronics
Datasheet:
R5F64610KFP#U0 Datasheet
History Price: Active
In Stock: 33305
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
R5F64610KFP#U0 vs R5F72167ADFP#V1
Part No
R5F64610KFP#U0
R5F72167ADFP#V1
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
SuperH SH7216
Packaging
Bulk
Tray
Status
Active
Not For New Designs
Core Processor
-
SH2A-FPU
Core Size
-
32-Bit Single-Core
Speed
-
200MHz
Connectivity
-
CANbus, Ethernet, I2C, SCI, SPI, USB
Peripherals
-
DMA, PWM, WDT
Number of I/O
-
112
Program Memory Size
-
1MB (1M x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
128K x 8
Voltage - Supply (Vcc/Vdd)
-
3V ~ 3.6V
Data Converters
-
A/D 8x12b
Oscillator Type
-
External
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
176-LQFP
Supplier Device Package
-
176-LFQFP (24x24)