Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Nisshinbo Micro Devices R5116S002A-E2-KE
R5116S002A-E2-KE
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 8HSOP
Manufacturer:
Nisshinbo Micro Devices
Datasheet:
R5116S002A-E2-KE Datasheet
History Price: $2.67000
In Stock: 38600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
R5116S002A-E2-KE vs R5111S121A-E2-KE
Part No
R5116S002A-E2-KE
R5111S121A-E2-KE
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Nisshinbo Micro Devices
Nisshinbo Micro Devices
Series
R5116x
R5111x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
3.3V
5V
Output
-
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
2ms Minimum
194ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width) Exposed Pad
8-SOIC (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-HSOP-E
8-HSOP-E