R5115S121A-E2-KE
R5115S121A-E2-KE
Active
Description:  IC SUPERVISOR 1 CHANNEL 8HSOP
Manufacturer:  Nisshinbo Micro Devices
History Price: $4.35000
In Stock: 14200
R5115S121A-E2-KE vs R5110S072D-E2-KE
Series
R5115x
R5110x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
5V
5V
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
184ms Minimum
194ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width) Exposed Pad
18-LFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-HSOP-E
18-HSOP