R5110S082C-E2-KE
R5110S082C-E2-KE
Active
Description:  IC SUPERVISOR 1 CHANNEL 18HSOP
Manufacturer:  Nisshinbo Micro Devices
History Price: $2.07000
In Stock: 43400
R5110S082C-E2-KE vs R5116S001A-E2-FE
Series
R5110x
R5116x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
3.3V
0.1V
Output
Open Drain or Open Collector
-
Reset
Active Low
-
Reset Timeout
194ms Minimum
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-LFSOP (0.173", 4.40mm Width) Exposed Pad
8-SOIC (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
18-HSOP
8-HSOP-E