Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Nisshinbo Micro Devices R5110S082C-E2-KE
R5110S082C-E2-KE
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 18HSOP
Manufacturer:
Nisshinbo Micro Devices
Datasheet:
R5110S082C-E2-KE Datasheet
History Price: $2.07000
In Stock: 43400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
R5110S082C-E2-KE vs R5110S052C-E2-KE
Part No
R5110S082C-E2-KE
R5110S052C-E2-KE
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Nisshinbo Micro Devices
Nisshinbo Micro Devices
Series
R5110x
R5110x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
3.3V
5V
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
194ms Minimum
194ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-LFSOP (0.173", 4.40mm Width) Exposed Pad
18-LFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
18-HSOP
18-HSOP