R3111Q521B-TR-FE
R3111Q521B-TR-FE
Active
Description:  IC SUPERVISOR 1 CHANNEL SC82AB
Manufacturer:  Nisshinbo Micro Devices
History Price: $0.24592
In Stock: 49200
R3111Q521B-TR-FE vs R3160N350A-TR-YE
Series
R3111x
R3160N
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
5.2V
35V
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active High
Active Low
Reset Timeout
100μs Maximum
9ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-50 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-82AB
SOT-23-6
Supplier Device Package
SC-82AB
SOT-23-6