Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Nisshinbo Micro Devices R3111Q521B-TR-FE
R3111Q521B-TR-FE
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL SC82AB
Manufacturer:
Nisshinbo Micro Devices
Datasheet:
R3111Q521B-TR-FE Datasheet
History Price: $0.24592
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
R3111Q521B-TR-FE vs R3160N290A-TR-YE
Part No
R3111Q521B-TR-FE
R3160N290A-TR-YE
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Nisshinbo Micro Devices
Nisshinbo Micro Devices
Series
R3111x
R3160N
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
5.2V
29V
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active High
Active Low
Reset Timeout
100μs Maximum
9ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-50 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-82AB
SOT-23-6
Supplier Device Package
SC-82AB
SOT-23-6