Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Nisshinbo Micro Devices R1561S501B-E2-FE
R1561S501B-E2-FE
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 100MA 6HSOP
Manufacturer:
Nisshinbo Micro Devices
Datasheet:
R1561S501B-E2-FE Datasheet
History Price: $0.99905
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
R1561S501B-E2-FE vs R1525N033B-TR-KE
Part No
R1561S501B-E2-FE
R1525N033B-TR-KE
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Nisshinbo Micro Devices
Nisshinbo Micro Devices
Series
R1561x
R1525x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
60V
42V
Voltage - Output (Min/Fixed)
5V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2.5V @ 100mA
2V @ 200mA
Current - Output
100mA
200mA
Current - Quiescent (Iq)
30 μA
6.5 μA
Current - Supply (Max)
-
-
PSRR
-
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
SC-74A, SOT-753
Supplier Device Package
6-HSOP-J
SOT-23-5