R1526S501B-E2-KE
R1526S501B-E2-KE
Active
Description:  300MA, 42V VOLTAGE REGULATOR WIT
Manufacturer:  Nisshinbo Micro Devices
History Price: $2.85000
In Stock: 15000
R1526S501B-E2-KE vs R1526S301B-E2-KE
Series
R1526x
R1526x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
42V
Voltage - Output (Min/Fixed)
5V
3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.23V @ 300mA
1.23V @ 300mA
Current - Output
300mA
300mA
Current - Quiescent (Iq)
55 μA
55 μA
Current - Supply (Max)
-
-
PSRR
50dB (100Hz)
50dB (100Hz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width) Exposed Pad
8-SOIC (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-HSOP-E
8-HSOP-E