R1526S301B-E2-KE
R1526S301B-E2-KE
Active
Description:  300MA, 42V VOLTAGE REGULATOR WIT
Manufacturer:  Nisshinbo Micro Devices
History Price: $1.39867
In Stock: 2800
R1526S301B-E2-KE vs R1560S331B-E2-FE
Series
R1526x
R1560x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
60V
Voltage - Output (Min/Fixed)
3V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.23V @ 300mA
3V @ 100mA
Current - Output
300mA
100mA
Current - Quiescent (Iq)
55 μA
8 μA
Current - Supply (Max)
-
-
PSRR
50dB (100Hz)
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width) Exposed Pad
6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package
8-HSOP-E
6-HSOP-J