Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Nisshinbo Micro Devices R1526S301B-E2-KE
R1526S301B-E2-KE
Active
PMIC - Voltage Regulators - Linear
Description:
300MA, 42V VOLTAGE REGULATOR WIT
Manufacturer:
Nisshinbo Micro Devices
Datasheet:
R1526S301B-E2-KE Datasheet
History Price: $1.39867
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
R1526S301B-E2-KE vs R1525S060B-E2-KE
Part No
R1526S301B-E2-KE
R1525S060B-E2-KE
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Nisshinbo Micro Devices
Nisshinbo Micro Devices
Series
R1526x
R1525x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
42V
Voltage - Output (Min/Fixed)
3V
6V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.23V @ 300mA
1.2V @ 200mA
Current - Output
300mA
200mA
Current - Quiescent (Iq)
55 μA
6.8 μA
Current - Supply (Max)
-
-
PSRR
50dB (100Hz)
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width) Exposed Pad
6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package
8-HSOP-E
6-HSOP-J