R1525S033B-E2-KE
R1525S033B-E2-KE
Active
Description:  IC REG LINEAR 3.3V 200MA 6HSOP
Manufacturer:  Nisshinbo Micro Devices
History Price: $2.91000
In Stock: 28400
R1525S033B-E2-KE vs R1524S090B-E2-FE
Series
R1525x
R1524x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
36V
Voltage - Output (Min/Fixed)
3.3V
9V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.4V @ 200mA
1.2V @ 200mA
Current - Output
200mA
200mA
Current - Quiescent (Iq)
6.8 μA
6.8 μA
Current - Supply (Max)
6.5 μA
-
PSRR
-
-
Control Features
Current Limit, Enable
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package
6-HSOP-J
6-HSOP-J