R1524S080B-E2-YE
R1524S080B-E2-YE
Active
Description:  IC REG LINEAR 8V 200MA 6HSOP
Manufacturer:  Nisshinbo Micro Devices
History Price: $1.21423
In Stock: 48500
R1524S080B-E2-YE vs R1526S501B-E2-KE
Series
R1524x
R1526x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
36V
42V
Voltage - Output (Min/Fixed)
8V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.2V @ 200mA
1.23V @ 300mA
Current - Output
200mA
300mA
Current - Quiescent (Iq)
6.8 μA
55 μA
Current - Supply (Max)
-
-
PSRR
-
50dB (100Hz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
8-SOIC (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
6-HSOP-J
8-HSOP-E