R1524S060B-E2-FE
R1524S060B-E2-FE
Active
Description:  IC REG LINEAR 6V 200MA 6HSOP
Manufacturer:  Nisshinbo Micro Devices
History Price: $0.81461
In Stock: 11900
R1524S060B-E2-FE vs R1540S001B-E2-KE
Series
R1524x
R1540x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
36V
42V
Voltage - Output (Min/Fixed)
6V
2.2V
Voltage - Output (Max)
-
14V
Voltage Dropout (Max)
1.2V @ 200mA
2.1V @ 70mA
Current - Output
200mA
70mA
Current - Quiescent (Iq)
6.8 μA
100 μA
Current - Supply (Max)
-
-
PSRR
-
80dB (100Hz)
Control Features
Enable
Current Limit, Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Short Circuit
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
8-SOIC (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
6-HSOP-J
8-HSOP-E