R1501J155B-T1-FE
R1501J155B-T1-FE
Active
Description:  IC REG LIN 15.5V 1A TO252-5-P2
Manufacturer:  Nisshinbo Micro Devices
History Price: $0.75000
In Stock: 3200
R1501J155B-T1-FE vs R1524S060B-E2-YE
Series
R1501x
R1524x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
24V
36V
Voltage - Output (Min/Fixed)
15.5V
6V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.7V @ 1A
1.2V @ 200mA
Current - Output
1A
200mA
Current - Quiescent (Iq)
160 μA
6.8 μA
Current - Supply (Max)
-
-
PSRR
50dB (1kHz)
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-6, DPak (5 Leads + Tab)
6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package
TO-252-5-P2
6-HSOP-J