R1500H070B-T1-FE
R1500H070B-T1-FE
Active
Description:  IC REG LINEAR 7V 500MA SOT89-5
Manufacturer:  Nisshinbo Micro Devices
History Price: $0.71550
In Stock: 21400
R1500H070B-T1-FE vs R1560S331B-E2-FE
Series
R1500x
R1560x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
24V
60V
Voltage - Output (Min/Fixed)
7V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.18V @ 200mA
3V @ 100mA
Current - Output
500mA
100mA
Current - Quiescent (Iq)
130 μA
8 μA
Current - Supply (Max)
-
-
PSRR
50dB (1kHz)
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-89-5/6
6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package
SOT-89-5
6-HSOP-J