Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Nisshinbo Micro Devices R1172S321D-E2-FE
R1172S321D-E2-FE
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.2V 1A 6HSOP
Manufacturer:
Nisshinbo Micro Devices
Datasheet:
R1172S321D-E2-FE Datasheet
History Price: $0.60420
In Stock: 45000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
R1172S321D-E2-FE vs R1191N044B-TR-FE
Part No
R1172S321D-E2-FE
R1191N044B-TR-FE
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Nisshinbo Micro Devices
Nisshinbo Micro Devices
Series
R1172x
R1191x
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6V
16V
Voltage - Output (Min/Fixed)
3.2V
4.4V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.18V @ 1A
1.8V @ 300mA
Current - Output
1A
300mA
Current - Quiescent (Iq)
100 μA
100 μA
Current - Supply (Max)
-
-
PSRR
70dB (1kHz)
70dB (1kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Temperature, Reverse Current, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
SC-74A, SOT-753
Supplier Device Package
6-HSOP-J
SOT-23-5