Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Quality Semiconductor QS74FCT652TSOX
QS74FCT652TSOX
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX NON-INVERT 5.25V
Manufacturer:
Quality Semiconductor
Datasheet:
QS74FCT652TSOX Datasheet
History Price: $0.72000
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
QS74FCT652TSOX vs QS74FCT863BTSO
Part No
QS74FCT652TSOX
QS74FCT863BTSO
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Quality Semiconductor
Quality Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Logic Type
Transceiver, Non-Inverting
Transceiver
Number of Elements
1
1
Number of Bits per Element
8
9
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
15mA, 64mA
-, 48mA
Voltage - Supply
4.75V ~ 5.25V
5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
-
Supplier Device Package
-
-