Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Quality Semiconductor QS74FCT2825ATSO
QS74FCT2825ATSO
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUS INTERFACE 5V 128KX36 4NS
Manufacturer:
Quality Semiconductor
Datasheet:
QS74FCT2825ATSO Datasheet
History Price: $1.38000
In Stock: 45000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
QS74FCT2825ATSO vs QS74FCT652CTSO
Part No
QS74FCT2825ATSO
QS74FCT652CTSO
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Quality Semiconductor
Quality Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Logic Type
Bus Interface
Transceiver
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
-, 48mA
-, 64mA
Voltage - Supply
5V
5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
-
-