Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Quality Semiconductor QS74FCT162240TPV
QS74FCT162240TPV
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER INVERT BIPOLAR 5V
Manufacturer:
Quality Semiconductor
Datasheet:
QS74FCT162240TPV Datasheet
History Price: $0.83000
In Stock: 17800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
QS74FCT162240TPV vs QS74FCT841CTQ
Part No
QS74FCT162240TPV
QS74FCT841CTQ
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Quality Semiconductor
Quality Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Logic Type
Buffer, Inverting, Line Driver
Bus Interface
Number of Elements
4
1
Number of Bits per Element
4
10
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
115mA, 24mA
-, 48mA
Voltage - Supply
5V
5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
-
-