Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Quality Semiconductor QS74FCT162240ATPV
QS74FCT162240ATPV
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER INVERT BIPOLAR 5V
Manufacturer:
Quality Semiconductor
Datasheet:
QS74FCT162240ATPV Datasheet
History Price: $0.83000
In Stock: 24500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
QS74FCT162240ATPV vs QS74FCT652TSOX
Part No
QS74FCT162240ATPV
QS74FCT652TSOX
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Quality Semiconductor
Quality Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
Buffer, Inverting, Line Driver
Transceiver, Non-Inverting
Number of Elements
4
1
Number of Bits per Element
4
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
115mA, 24mA
15mA, 64mA
Voltage - Supply
5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
-
Package / Case
-
-
Supplier Device Package
-
-