QS74FCT138TSOX
QS74FCT138TSOX
Active
Description:  IC DECODER 1 X 3:8 16SOIC
Manufacturer:  Quality Semiconductor
History Price: $1.20000
In Stock: 7700
QS74FCT138TSOX vs QS74FCT257CTQ
Series
-
QS74FCT257
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
Decoder
Multiplexer
Circuit
1 x 3:8
1 x 8:4
Independent Circuits
1
4
Current - Output High, Low
48mA, 15mA
12mA, 32mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
16-SOIC
-