Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Quality Semiconductor QS74FCT138TSOX
QS74FCT138TSOX
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC DECODER 1 X 3:8 16SOIC
Manufacturer:
Quality Semiconductor
Datasheet:
QS74FCT138TSOX Datasheet
History Price: $1.20000
In Stock: 7700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
QS74FCT138TSOX vs QS74FCT2258TS1
Part No
QS74FCT138TSOX
QS74FCT2258TS1
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Quality Semiconductor
Quality Semiconductor
Series
-
QS74FCT2258
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
Decoder
Multiplexer
Circuit
1 x 3:8
1 x 8:4
Independent Circuits
1
4
Current - Output High, Low
48mA, 15mA
12mA, 32mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
16-SOIC
-