Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics PXAS30KBBE
PXAS30KBBE
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT
Manufacturer:
Rochester Electronics
Datasheet:
PXAS30KBBE Datasheet
History Price: $18.43000
In Stock: 20300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PXAS30KBBE vs PXAS30KFA,512
Part No
PXAS30KBBE
PXAS30KFA,512
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
NXP Semiconductors
Series
-
XA
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
-
XA
Core Size
-
16-Bit
Speed
-
30MHz
Connectivity
-
EBI/EMI, I2C, UART/USART
Peripherals
-
PWM, WDT
Number of I/O
-
32
Program Memory Size
-
-
Program Memory Type
-
ROMless
EEPROM Size
-
-
RAM Size
-
1K x 8
Voltage - Supply (Vcc/Vdd)
-
2.7V ~ 5.5V
Data Converters
-
A/D 8x8b
Oscillator Type
-
External
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
68-LCC (J-Lead)
Supplier Device Package
-
68-PLCC (24.18x24.18)