PXAH40KFBE,557
PXAH40KFBE,557
Obsolete
Description:  IC MCU 16BIT ROMLESS 100LQFP
Manufacturer:  NXP Semiconductors
History Price: $23.23000
In Stock: 27000
PXAH40KFBE,557 vs PXAS30KFA,512
Series
XA
XA
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Core Processor
XA
XA
Core Size
16-Bit
16-Bit
Speed
30MHz
30MHz
Connectivity
EBI/EMI, UART/USART
EBI/EMI, I2C, UART/USART
Peripherals
DMA, WDT
PWM, WDT
Number of I/O
33
32
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
256 x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 5.5V
Data Converters
-
A/D 8x8b
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
68-LCC (J-Lead)
Supplier Device Package
100-LQFP (14x14)
68-PLCC (24.18x24.18)