PXAH40KFBE,557
PXAH40KFBE,557
Obsolete
Description:  IC MCU 16BIT ROMLESS 100LQFP
Manufacturer:  NXP Semiconductors
History Price: $23.23000
In Stock: 27000
PXAH40KFBE,557 vs PXAG30KFBD
Series
XA
XA
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
XA
XA
Core Size
16-Bit
16-Bit
Speed
30MHz
30MHz
Connectivity
EBI/EMI, UART/USART
UART/USART
Peripherals
DMA, WDT
PWM, WDT
Number of I/O
33
32
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
256 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 5.5V
Data Converters
-
-
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
44-LQFP
Supplier Device Package
100-LQFP (14x14)
44-LQFP (10x10)