PXAG37KFBD,157
PXAG37KFBD,157
Obsolete
Description:  IC MCU 16BIT 32KB OTP 44LQFP
Manufacturer:  NXP Semiconductors
History Price: $15.20000
In Stock: 21500
PXAG37KFBD,157 vs PXAG30KFBD
Series
XA
XA
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
XA
XA
Core Size
16-Bit
16-Bit
Speed
30MHz
30MHz
Connectivity
UART/USART
UART/USART
Peripherals
PWM, WDT
PWM, WDT
Number of I/O
32
32
Program Memory Size
32KB (32K x 8)
-
Program Memory Type
OTP
ROMless
EEPROM Size
-
-
RAM Size
512 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 5.5V
Data Converters
-
-
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
44-LQFP
Supplier Device Package
44-LQFP (10x10)
44-LQFP (10x10)