PXAG30KFBD
PXAG30KFBD
Active
Description:  IC MCU 16BIT ROMLESS 44LQFP
Manufacturer:  Rochester Electronics
Datasheet:   PXAG30KFBD Datasheet
History Price: $12.11000
In Stock: 47100
PXAG30KFBD vs PXAG37KBA,512
Series
XA
XA
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
XA
XA
Core Size
16-Bit
16-Bit
Speed
30MHz
30MHz
Connectivity
UART/USART
UART/USART
Peripherals
PWM, WDT
PWM, WDT
Number of I/O
32
32
Program Memory Size
-
32KB (32K x 8)
Program Memory Type
ROMless
OTP
EEPROM Size
-
-
RAM Size
512 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 5.5V
Data Converters
-
-
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
44-LCC (J-Lead)
Supplier Device Package
44-LQFP (10x10)
44-PLCC (16.59x16.59)