Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors PXAG30KFBD,157
PXAG30KFBD,157
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 16BIT ROMLESS 44LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
PXAG30KFBD,157 Datasheet
History Price: Obsolete
In Stock: 28200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PXAG30KFBD,157 vs PXAS30KBBE
Part No
PXAG30KFBD,157
PXAS30KBBE
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Rochester Electronics
Series
XA
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
XA
-
Core Size
16-Bit
-
Speed
30MHz
-
Connectivity
UART/USART
-
Peripherals
PWM, WDT
-
Number of I/O
32
-
Program Memory Size
-
-
Program Memory Type
ROMless
-
EEPROM Size
-
-
RAM Size
512 x 8
-
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
-
Data Converters
-
-
Oscillator Type
External
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
44-LQFP
-
Supplier Device Package
44-LQFP (10x10)
-