Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors PXAG30KFA512
PXAG30KFA512
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT ROMLESS 44PLCC
Manufacturer:
NXP Semiconductors
Datasheet:
PXAG30KFA512 Datasheet
History Price: $11.48000
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PXAG30KFA512 vs PXAG37KFBD,157
Part No
PXAG30KFA512
PXAG37KFBD,157
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
XA
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
-
XA
Core Size
-
16-Bit
Speed
-
30MHz
Connectivity
-
UART/USART
Peripherals
-
PWM, WDT
Number of I/O
-
32
Program Memory Size
-
32KB (32K x 8)
Program Memory Type
-
OTP
EEPROM Size
-
-
RAM Size
-
512 x 8
Voltage - Supply (Vcc/Vdd)
-
2.7V ~ 5.5V
Data Converters
-
-
Oscillator Type
-
External
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
44-LQFP
Supplier Device Package
-
44-LQFP (10x10)