Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors PXAG30KFA,512
PXAG30KFA,512
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 16BIT ROMLESS 44PLCC
Manufacturer:
NXP Semiconductors
Datasheet:
PXAG30KFA,512 Datasheet
History Price: Obsolete
In Stock: 3800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PXAG30KFA,512 vs PXAG30KBA
Part No
PXAG30KFA,512
PXAG30KBA
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Rochester Electronics
Series
XA
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
XA
-
Core Size
16-Bit
-
Speed
30MHz
-
Connectivity
UART/USART
-
Peripherals
PWM, WDT
-
Number of I/O
32
-
Program Memory Size
-
-
Program Memory Type
ROMless
-
EEPROM Size
-
-
RAM Size
512 x 8
-
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
-
Data Converters
-
-
Oscillator Type
External
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
44-LCC (J-Lead)
-
Supplier Device Package
44-PLCC (16.59x16.59)
-