PXAG30KBA
PXAG30KBA
Active
Description:  IC MCU 16BIT
Manufacturer:  Rochester Electronics
Datasheet:   PXAG30KBA Datasheet
History Price: Active
In Stock: 29400
PXAG30KBA vs PXAG37KFA,512
Series
-
XA
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
-
XA
Core Size
-
16-Bit
Speed
-
30MHz
Connectivity
-
UART/USART
Peripherals
-
PWM, WDT
Number of I/O
-
32
Program Memory Size
-
32KB (32K x 8)
Program Memory Type
-
OTP
EEPROM Size
-
-
RAM Size
-
512 x 8
Voltage - Supply (Vcc/Vdd)
-
2.7V ~ 5.5V
Data Converters
-
-
Oscillator Type
-
External
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
44-LCC (J-Lead)
Supplier Device Package
-
44-PLCC (16.59x16.59)