☰
PT8A3517BWE
PT8A3517BWE
Obsolete
Description:  IRON CONTROLLER SO-8
Manufacturer:  Diodes Inc
Datasheet:   PT8A3517BWE Datasheet
History Price: Obsolete
In Stock: 17690
PT8A3517BWE vs PT8A3232WE
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Smart Iron Controller
Heating Controller
Current - Supply
400μA
-
Voltage - Supply
4.5V ~ 5.5V
3.5V ~ 5.5V
Operating Temperature
-10℃ ~ 85℃ (TA)
-20℃ ~ 85℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC