☰
PT8A3512PEX
PT8A3512PEX
Obsolete
Description:  IRON CONTROLLER DIP-8
Manufacturer:  Diodes Inc
Datasheet:   PT8A3512PEX Datasheet
History Price: Obsolete
In Stock: 14400
PT8A3512PEX vs PT8A3263BWEX
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Last Time Buy
Applications
Smart Iron Controller
Heating Controller
Current - Supply
400μA
-
Voltage - Supply
4.5V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-10℃ ~ 85℃ (TA)
-20℃ ~ 85℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
16-SOIC