Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Diodes Inc PT8A3286WEX
PT8A3286WEX
Obsolete
PMIC - Power Management - Specialized
Description:
HEATER CONTROLLER SO-8
Manufacturer:
Diodes Inc
Datasheet:
PT8A3286WEX Datasheet
History Price: Obsolete
In Stock: 37885
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PT8A3286WEX vs PT8A3263BWEX
Part No
PT8A3286WEX
PT8A3263BWEX
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Diodes Inc
Diodes Inc
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Last Time Buy
Applications
Heating Controller
Heating Controller
Current - Supply
-
-
Voltage - Supply
3.5V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-20℃ ~ 85℃ (TA)
-20℃ ~ 85℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC