Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Diodes Inc PT8A2647WE
PT8A2647WE
Last Time Buy
Interface - Sensor and Detector Interfaces
Description:
PIR CONTROLLER SO-16
Manufacturer:
Diodes Inc
Datasheet:
PT8A2647WE Datasheet
History Price: $0.86520
In Stock: 3905
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PT8A2647WE vs PT8A262PEX
Part No
PT8A2647WE
PT8A262PEX
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Diodes Inc
Diodes Inc
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Last Time Buy
Obsolete
Type
Infrared (IR)
Infrared (IR)
Input Type
-
CMOS
Output Type
-
-
Current - Supply
120 μA
100 μA
Operating Temperature
-20 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-DIP